RAF Electronic Hardware Metric Captive Panel Screws Style1 M0100-SS

Description
Metric Captive Panel Screws - Style1
Datasheet
Description
Metric Captive Panel Screws - Style1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Captive Panel Screws Style1 - M0100-SS - RAF Electronic Hardware
Seymour, CT, United States
Metric Captive Panel Screws Style1
M0100-SS
Metric Captive Panel Screws Style1 M0100-SS
Metric Captive Panel Screws - Style1

Metric Captive Panel Screws - Style1

Supplier's Site Datasheet
Metric Captive Panel Screws, Ss, 7Mm, 16.5Mm; Thread Size Imperial Raf Electronic Hardware - 27T7443 - Newark, An Avnet Company
Chicago, IL, United States
Metric Captive Panel Screws, Ss, 7Mm, 16.5Mm; Thread Size Imperial Raf Electronic Hardware
27T7443
Metric Captive Panel Screws, Ss, 7Mm, 16.5Mm; Thread Size Imperial Raf Electronic Hardware 27T7443
METRIC CAPTIVE PANEL SCREWS, SS, 7MM, 16.5MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:16.5mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

METRIC CAPTIVE PANEL SCREWS, SS, 7MM, 16.5MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:16.5mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number M0100-SS 27T7443
Product Name Metric Captive Panel Screws Style1 Metric Captive Panel Screws, Ss, 7Mm, 16.5Mm; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Self-Clinching Captive Studs - 827417 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1969 inch (5 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screw 4-40 Thread - 8706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details