Century Spring Corp. Compression Springs M-76

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The M-76 compression spring from Century Spring Corp. features an outer diameter of 0.088 inches (2.24 mm) and a free length of 2.53 inches (64.3 mm). It has a wire diameter of 0.036 inches (0.91 mm) and is made from music wire material. The spring is designed to provide a load rating of 4.0 lbs/in (0.7 N/mm) with a suggested maximum load of 6.0 lbs (26.7 N) and a solid length of 1.7 inches (43.2 mm). The spring ends are closed, and it is suitable for applications requiring resistance to compressive forces. This product is ideal for engineers seeking reliable compression springs for various mechanical applications.

Datasheet Summary
Powered by GS/AI

The M-76 compression spring from Century Spring Corp. features an outer diameter of 0.088 inches (2.24 mm) and a free length of 2.53 inches (64.3 mm). It has a wire diameter of 0.036 inches (0.91 mm) and is made from music wire material. The spring is designed to provide a load rating of 4.0 lbs/in (0.7 N/mm) with a suggested maximum load of 6.0 lbs (26.7 N) and a solid length of 1.7 inches (43.2 mm). The spring ends are closed, and it is suitable for applications requiring resistance to compressive forces. This product is ideal for engineers seeking reliable compression springs for various mechanical applications.

Suppliers

Company
Product
Description
Supplier Links
Compression Springs - M-76 - Century Spring Corp.
Commerce, CA, United States
Compression Springs
M-76
Compression Springs M-76
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number M-76
Product Name Compression Springs
End Configuration Ground ends; Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Outer Diameter 0.3430 inch (8.71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Compression Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Material Nickey Alloy
Coil Shape Cross-section Compression; Straight
Spring Pitch Constant Pitch; Variable pitch (optional feature)
View Details
Wave Spring - C056-M4 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details
Compression Springs - 751641 - RS Components, Ltd.
Specs
Outer Diameter 0.3642 inch (9.25 mm)
Wire diameter 0.0492 inch (1.25 mm)
Free length 0.8661 inch (22 mm)
View Details
Wave Springs - MWM-25 B - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.7480 inch (19 mm)
View Details