Century Spring Corp. Compression Springs K-22

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The K-22 compression spring from Century Spring Corp. features an outer diameter of 0.088 inches (2.24 mm) and a free length of 2.534 inches (64.3 mm). It has a wire diameter of 0.036 inches (0.91 mm) and is made from music wire material. The spring is designed to provide a rate of 1.3 lbs/in (0.23 N/mm) and can withstand a suggested maximum load of 11 lbs (49 N) with a maximum deflection of 0.45 inches (11.4 mm). The solid length of the spring is 1.3 inches (33.0 mm) and it has a total of 24 coils. The ends of the spring are closed, ensuring a stable and consistent performance in applications requiring compression resistance. This spring is suitable for various engineering applications where reliable force resistance and energy storage are needed.

Datasheet Summary
Powered by GS/AI

The K-22 compression spring from Century Spring Corp. features an outer diameter of 0.088 inches (2.24 mm) and a free length of 2.534 inches (64.3 mm). It has a wire diameter of 0.036 inches (0.91 mm) and is made from music wire material. The spring is designed to provide a rate of 1.3 lbs/in (0.23 N/mm) and can withstand a suggested maximum load of 11 lbs (49 N) with a maximum deflection of 0.45 inches (11.4 mm). The solid length of the spring is 1.3 inches (33.0 mm) and it has a total of 24 coils. The ends of the spring are closed, ensuring a stable and consistent performance in applications requiring compression resistance. This spring is suitable for various engineering applications where reliable force resistance and energy storage are needed.

Suppliers

Company
Product
Description
Supplier Links
Compression Springs - K-22 - Century Spring Corp.
Commerce, CA, United States
Compression Springs
K-22
Compression Springs K-22
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number K-22
Product Name Compression Springs
End Configuration Ground ends; Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Outer Diameter 0.3430 inch (8.71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Wave - LMS25-H2 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Nickey Alloy
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Compression Springs - 751578 - RS Components, Ltd.
Specs
Outer Diameter 0.2874 inch (7.3 mm)
Wire diameter 0.0394 inch (1 mm)
Free length 1.2 inch (30.5 mm)
View Details
Custom Die Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
View Details
0.088
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details