Century Spring Corp. IR Series Retaining Rings IR0145

Description
Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of surface prep to either the shaft or the housing.
Description
Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of surface prep to either the shaft or the housing.
Datasheet
Datasheet Summary
Powered by GS/AI

The IR0145 Retaining Ring from Century Spring Corp. is designed for use in fastening assemblies on shafts or within housings. It has a free diameter of 1.616 inches and a thickness of 0.133 inches, with a tolerance of ±0.065 inches. The ring is made from carbon spring steel (SAE 1060-1090), providing durability and strength for various applications. It can withstand a static thrust load of 10,300 pounds and has a groove diameter tolerance of ±0.078 inches. This retaining ring is suitable for applications requiring reliable assembly retention with minimal surface preparation.

Datasheet Summary
Powered by GS/AI

The IR0145 Retaining Ring from Century Spring Corp. is designed for use in fastening assemblies on shafts or within housings. It has a free diameter of 1.616 inches and a thickness of 0.133 inches, with a tolerance of ±0.065 inches. The ring is made from carbon spring steel (SAE 1060-1090), providing durability and strength for various applications. It can withstand a static thrust load of 10,300 pounds and has a groove diameter tolerance of ±0.078 inches. This retaining ring is suitable for applications requiring reliable assembly retention with minimal surface preparation.

Suppliers

Company
Product
Description
Supplier Links
IR Series Retaining Rings - IR0145 - Century Spring Corp.
Commerce, CA, United States
IR Series Retaining Rings
IR0145
IR Series Retaining Rings IR0145
Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of surface prep to either the shaft or the housing.

Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of surface prep to either the shaft or the housing.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Retaining Rings and Snap Rings
Product Number IR0145
Product Name IR Series Retaining Rings
Ring Type Internal
Ring Style Circlip
Design Units Inch; Metric
Housing Diameter 1.46 inch (36.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Circlips - 289433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip; E type
Design Units Metric
Material Spring Steel; Steel
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details
Single Turn Internal Wire Retaining Ring - single turn internal wire retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - DNS-105 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details