Century Spring Corp. Extension Spring ES-2810

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Extension Spring is made from Hard Drawn Steel , with a length of 3.750 in and an outside diameter of .750 in with a spring rate
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Extension Spring is made from Hard Drawn Steel , with a length of 3.750 in and an outside diameter of .750 in with a spring rate

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - ES-2810 - Reid Supply
Norton Shores, MI, United States
Extension Spring
ES-2810
Extension Spring ES-2810
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Extension Spring is made from Hard Drawn Steel , with a length of 3.750 in and an outside diameter of .750 in with a spring rate

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. Extension Spring is made from Hard Drawn Steel , with a length of 3.750 in and an outside diameter of .750 in with a spring rate

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Extension Springs
Product Number ES-2810
Product Name Extension Spring
Material Hard Drawn
Unlock Full Specs
to access all available technical data

Similar Products

0.36
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.3600 inch (9.14 mm)
Wire Diameter 0.0550 inch (1.4 mm)
View Details
Extension Springs - 751691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.1969 inch (5 mm)
Wire Diameter 0.0177 inch (0.4500 mm)
View Details
Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
Extension Spring - LE 018A 08 S - Lee Spring Company
Specs
Material Stainless steel
Outer Diameter (OD) 0.1250 inch (3.17 mm)
Wire Diameter 0.0180 inch (0.4572 mm)
View Details