S78ESY-036055125 is a helical extension spring with an outer diameter of 0.360 inches, a free length of 1.25 inches, and a wire diameter of 0.055 inches, made from 302 stainless steel in spring temper. It has a spring rate of 14.66 lbf/in and a load of 1.25 inches at 32.2 lbf. The spring is supplied with crossover or machine loops, provided right- or left-hand wound at the manufacturer's option, and with open or closed loops at their discretion.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Extension Springs |
| Product Number | S78ESY-036055125 |
| Product Name | 0.36" (OD), 1.25" Free Length, Helical Extension Spring |
| Material | Stainless steel |
| Outer Diameter (OD) | 0.3600 inch (9.14 mm) |
| Wire Diameter | 0.0550 inch (1.4 mm) |
| Free Length | 1.25 inch (31.75 mm) |