Century Spring Corp. Chrome Silicon Die Springs D-9161411

Description
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Description
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The D-9161411 Chrome Silicon Die Spring from Century Spring Corp. features a hole size of 3.50 inches, a rod size of 1.00 inch, and a wire diameter of 0.88 inches. The free length of the spring is 1.40 inches, with a rate of 336 lbs/in. It is designed to handle a maximum operating deflection of 30% of its free length, providing a force of 505 lbs at this deflection. This spring is suitable for applications requiring high static or shock-load stresses, making it ideal for die machinery and other demanding environments. The use of chrome silicon material enhances its durability and cycle life.

Datasheet Summary
Powered by GS/AI

The D-9161411 Chrome Silicon Die Spring from Century Spring Corp. features a hole size of 3.50 inches, a rod size of 1.00 inch, and a wire diameter of 0.88 inches. The free length of the spring is 1.40 inches, with a rate of 336 lbs/in. It is designed to handle a maximum operating deflection of 30% of its free length, providing a force of 505 lbs at this deflection. This spring is suitable for applications requiring high static or shock-load stresses, making it ideal for die machinery and other demanding environments. The use of chrome silicon material enhances its durability and cycle life.

Suppliers

Company
Product
Description
Supplier Links
Chrome Silicon Die Springs - D-9161411 - Century Spring Corp.
Commerce, CA, United States
Chrome Silicon Die Springs
D-9161411
Chrome Silicon Die Springs D-9161411
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number D-9161411
Product Name Chrome Silicon Die Springs
Coil Shape Straight; (Die Spring)
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

0.18
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Custom Compression Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Material Nickey Alloy
Coil Shape Cross-section Compression; Straight
Spring Pitch Constant Pitch; Variable pitch (optional feature)
View Details
Single Turn Gap Wave Spring Washer - LR-0700 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 7 inch (178 mm)
View Details
Compression Springs - 821273 - RS Components, Ltd.
Specs
Outer Diameter 0.1386 inch (3.52 mm)
Wire diameter 0.0126 inch (0.3200 mm)
Free length 1.15 inch (29.3 mm)
View Details