Zhejiang Lisheng Spring Co., Ltd. Nested Wave Spring NSSB-0063-L3

Description
Nested Wave Spring supplier Carbon/stainless steel/17-7PH(SUS631) Description: Nested wave springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate that increases proportionally to the number of turns. They can exert tremendous forces, yet maintain the precision of a wave spring. In many applications, nested wave springs replace belleville springs, particularly in cases where a high but accurate force is needed. Heavy-coil wave springs are also called nested wave springs and stacked wave springs. This kind of spring changes with the number of waves and layers, and the stiffness also changes. It is mainly used for small installation space, which requires a certain stroke and requires It can provide larger load conditions, and in some occasions, it is gradually replacing disc springs and is widely used in various industries. Advantages of nested wave springs: Nested wave springs have multiple turns, coiled in parallel to generate more force. Wave springs of this type are designed to produce very high spring forces compared to standard single coil springs. Nested springs are primarily used in the automotive, oil and gas, and connector industries. They can be found in a variety of applications, such as seals and valves, and can be used to preload bearings. Nested wave springs are available when your application requires more force. The nested wave spring force increases proportionally to the number of turns of the coil. Compressing a wave spring creates bending or tensile stress, which limits the amount of force the spring can produce without failing or permanently deforming. It is recommended that the calculated working stress be less than the minimum tensile strength of the material in static applications and less than 80% of the minimum tensile strength in dynamic applications. Stacked single-coil springs allow for higher loads while distributing the stress evenly across the part. A nested spring provides the required load without stacking multiple parts. When using automatic handling during assembly, select nested wave springs. Other types of springs may be deformed by the robotic arm during pick and place, or may become tangled when placed into the hopper for vibratory sorting and feeding. This results in wasted time as parts must be sorted and assembled by hand. Nested springs are ideal for automated processes because they have no floating ends and the coils sit tightly together, preventing tangling. The nested multi-turn configuration ensures that multiple layers remain aligned for consistent loading. The wave spring design is also strong, making it ideal for easy pick-and-place installation. How to find a reliable nested wave spring supplier Here are some steps to help you find a reliable nested wave spring supplier: Research: Start by searching online for suppliers that specialize in nested wave springs and make a list of potential candidates. Read customer reviews and look for information on their website about their products and services. Request quotes: Contact the suppliers on your list and request quotes for the type of nested wave springs you need. This will help you compare prices and get a sense of the quality of their products. Check certifications: Look for suppliers that have relevant certifications, such as ISO 9001, which indicate that their products meet certain quality standards. Ask for samples: Request samples from the suppliers to evaluate the quality and performance of their nested wave springs. Consider lead time: Make sure the supplier can deliver the nested wave springs within the timeframe you require. Communication: Evaluate the supplier’s communication and responsiveness to your questions and requests. A reliable supplier should be easy to communicate with and responsive to your needs. Negotiate: Negotiate the price, lead time, and other terms with the supplier to ensure you get the best deal. By following these steps, you can find a reliable supplier for nested wave springs that meets your needs and expectations. GJP is a professional nested wave spring supplier. We can design and select models according to your requirements, or provide samples and drawings for processing and customization. Please call us for details.
Request a Quote
Description
Nested Wave Spring supplier Carbon/stainless steel/17-7PH(SUS631) Description: Nested wave springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate that increases proportionally to the number of turns. They can exert tremendous forces, yet maintain the precision of a wave spring. In many applications, nested wave springs replace belleville springs, particularly in cases where a high but accurate force is needed. Heavy-coil wave springs are also called nested wave springs and stacked wave springs. This kind of spring changes with the number of waves and layers, and the stiffness also changes. It is mainly used for small installation space, which requires a certain stroke and requires It can provide larger load conditions, and in some occasions, it is gradually replacing disc springs and is widely used in various industries. Advantages of nested wave springs: Nested wave springs have multiple turns, coiled in parallel to generate more force. Wave springs of this type are designed to produce very high spring forces compared to standard single coil springs. Nested springs are primarily used in the automotive, oil and gas, and connector industries. They can be found in a variety of applications, such as seals and valves, and can be used to preload bearings. Nested wave springs are available when your application requires more force. The nested wave spring force increases proportionally to the number of turns of the coil. Compressing a wave spring creates bending or tensile stress, which limits the amount of force the spring can produce without failing or permanently deforming. It is recommended that the calculated working stress be less than the minimum tensile strength of the material in static applications and less than 80% of the minimum tensile strength in dynamic applications. Stacked single-coil springs allow for higher loads while distributing the stress evenly across the part. A nested spring provides the required load without stacking multiple parts. When using automatic handling during assembly, select nested wave springs. Other types of springs may be deformed by the robotic arm during pick and place, or may become tangled when placed into the hopper for vibratory sorting and feeding. This results in wasted time as parts must be sorted and assembled by hand. Nested springs are ideal for automated processes because they have no floating ends and the coils sit tightly together, preventing tangling. The nested multi-turn configuration ensures that multiple layers remain aligned for consistent loading. The wave spring design is also strong, making it ideal for easy pick-and-place installation. How to find a reliable nested wave spring supplier Here are some steps to help you find a reliable nested wave spring supplier: Research: Start by searching online for suppliers that specialize in nested wave springs and make a list of potential candidates. Read customer reviews and look for information on their website about their products and services. Request quotes: Contact the suppliers on your list and request quotes for the type of nested wave springs you need. This will help you compare prices and get a sense of the quality of their products. Check certifications: Look for suppliers that have relevant certifications, such as ISO 9001, which indicate that their products meet certain quality standards. Ask for samples: Request samples from the suppliers to evaluate the quality and performance of their nested wave springs. Consider lead time: Make sure the supplier can deliver the nested wave springs within the timeframe you require. Communication: Evaluate the supplier’s communication and responsiveness to your questions and requests. A reliable supplier should be easy to communicate with and responsive to your needs. Negotiate: Negotiate the price, lead time, and other terms with the supplier to ensure you get the best deal. By following these steps, you can find a reliable supplier for nested wave springs that meets your needs and expectations. GJP is a professional nested wave spring supplier. We can design and select models according to your requirements, or provide samples and drawings for processing and customization. Please call us for details.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nested Wave Spring - NSSB-0063-L3 - Zhejiang Lisheng Spring Co., Ltd.
Yueqing, China
Nested Wave Spring
NSSB-0063-L3
Nested Wave Spring NSSB-0063-L3
Nested Wave Spring supplier Carbon/stainless steel/17-7PH(SUS631) Description: Nested wave springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate that increases proportionally to the number of turns. They can exert tremendous forces, yet maintain the precision of a wave spring. In many applications, nested wave springs replace belleville springs, particularly in cases where a high but accurate force is needed. Heavy-coil wave springs are also called nested wave springs and stacked wave springs. This kind of spring changes with the number of waves and layers, and the stiffness also changes. It is mainly used for small installation space, which requires a certain stroke and requires It can provide larger load conditions, and in some occasions, it is gradually replacing disc springs and is widely used in various industries. Advantages of nested wave springs: Nested wave springs have multiple turns, coiled in parallel to generate more force. Wave springs of this type are designed to produce very high spring forces compared to standard single coil springs. Nested springs are primarily used in the automotive, oil and gas, and connector industries. They can be found in a variety of applications, such as seals and valves, and can be used to preload bearings. Nested wave springs are available when your application requires more force. The nested wave spring force increases proportionally to the number of turns of the coil. Compressing a wave spring creates bending or tensile stress, which limits the amount of force the spring can produce without failing or permanently deforming. It is recommended that the calculated working stress be less than the minimum tensile strength of the material in static applications and less than 80% of the minimum tensile strength in dynamic applications. Stacked single-coil springs allow for higher loads while distributing the stress evenly across the part. A nested spring provides the required load without stacking multiple parts. When using automatic handling during assembly, select nested wave springs. Other types of springs may be deformed by the robotic arm during pick and place, or may become tangled when placed into the hopper for vibratory sorting and feeding. This results in wasted time as parts must be sorted and assembled by hand. Nested springs are ideal for automated processes because they have no floating ends and the coils sit tightly together, preventing tangling. The nested multi-turn configuration ensures that multiple layers remain aligned for consistent loading. The wave spring design is also strong, making it ideal for easy pick-and-place installation. How to find a reliable nested wave spring supplier Here are some steps to help you find a reliable nested wave spring supplier: Research: Start by searching online for suppliers that specialize in nested wave springs and make a list of potential candidates. Read customer reviews and look for information on their website about their products and services. Request quotes: Contact the suppliers on your list and request quotes for the type of nested wave springs you need. This will help you compare prices and get a sense of the quality of their products. Check certifications: Look for suppliers that have relevant certifications, such as ISO 9001, which indicate that their products meet certain quality standards. Ask for samples: Request samples from the suppliers to evaluate the quality and performance of their nested wave springs. Consider lead time: Make sure the supplier can deliver the nested wave springs within the timeframe you require. Communication: Evaluate the supplier’s communication and responsiveness to your questions and requests. A reliable supplier should be easy to communicate with and responsive to your needs. Negotiate: Negotiate the price, lead time, and other terms with the supplier to ensure you get the best deal. By following these steps, you can find a reliable supplier for nested wave springs that meets your needs and expectations. GJP is a professional nested wave spring supplier. We can design and select models according to your requirements, or provide samples and drawings for processing and customization. Please call us for details.

Nested Wave Spring supplier Carbon/stainless steel/17-7PH(SUS631)

Description:



  1. Nested wave springs are pre-stacked in parallel from one continuous filament of flat wire.
  2. The need to stack individual springs for higher loads is no longer necessary.
  3. Nested springs result in a spring rate that increases proportionally to the number of turns.
  4. They can exert tremendous forces, yet maintain the precision of a wave spring.
  5. In many applications, nested wave springs replace belleville springs, particularly in cases where a high but accurate force is needed.

Heavy-coil wave springs are also called nested wave springs and stacked wave springs. This kind of spring changes with the number of waves and layers, and the stiffness also changes. It is mainly used for small installation space, which requires a certain stroke and requires It can provide larger load conditions, and in some occasions, it is gradually replacing disc springs and is widely used in various industries.

Advantages of nested wave springs:

Nested wave springs have multiple turns, coiled in parallel to generate more force. Wave springs of this type are designed to produce very high spring forces compared to standard single coil springs. Nested springs are primarily used in the automotive, oil and gas, and connector industries. They can be found in a variety of applications, such as seals and valves, and can be used to preload bearings. Nested wave springs are available when your application requires more force. The nested wave spring force increases proportionally to the number of turns of the coil. Compressing a wave spring creates bending or tensile stress, which limits the amount of force the spring can produce without failing or permanently deforming. It is recommended that the calculated working stress be less than the minimum tensile strength of the material in static applications and less than 80% of the minimum tensile strength in dynamic applications. Stacked single-coil springs allow for higher loads while distributing the stress evenly across the part. A nested spring provides the required load without stacking multiple parts.

When using automatic handling during assembly, select nested wave springs. Other types of springs may be deformed by the robotic arm during pick and place, or may become tangled when placed into the hopper for vibratory sorting and feeding. This results in wasted time as parts must be sorted and assembled by hand. Nested springs are ideal for automated processes because they have no floating ends and the coils sit tightly together, preventing tangling. The nested multi-turn configuration ensures that multiple layers remain aligned for consistent loading. The wave spring design is also strong, making it ideal for easy pick-and-place installation.

How to find a reliable nested wave spring supplier

Here are some steps to help you find a reliable nested wave spring supplier:



  • Research: Start by searching online for suppliers that specialize in nested wave springs and make a list of potential candidates. Read customer reviews and look for information on their website about their products and services.
  • Request quotes: Contact the suppliers on your list and request quotes for the type of nested wave springs you need. This will help you compare prices and get a sense of the quality of their products.
  • Check certifications: Look for suppliers that have relevant certifications, such as ISO 9001, which indicate that their products meet certain quality standards.
  • Ask for samples: Request samples from the suppliers to evaluate the quality and performance of their nested wave springs.
  • Consider lead time: Make sure the supplier can deliver the nested wave springs within the timeframe you require.
  • Communication: Evaluate the supplier’s communication and responsiveness to your questions and requests. A reliable supplier should be easy to communicate with and responsive to your needs.
  • Negotiate: Negotiate the price, lead time, and other terms with the supplier to ensure you get the best deal.

By following these steps, you can find a reliable supplier for nested wave springs that meets your needs and expectations. GJP is a professional nested wave spring supplier. We can design and select models according to your requirements, or provide samples and drawings for processing and customization. Please call us for details.

Supplier's Site

Technical Specifications

  Zhejiang Lisheng Spring Co., Ltd.
Product Category Compression Springs
Product Number NSSB-0063-L3
Product Name Nested Wave Spring
Material Stainless Steel; High Carbon Steel
Coil Shape Wave
Spring Pitch Constant Pitch
Unlock Full Specs
to access all available technical data

Similar Products

Single Turn Overlap Wave Spring Washer - LB-0051 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 0.5118 inch (13 mm)
View Details
Application Of Wave Spring - NSSB-0315-L3 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Wave Springs - JBT-150 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 5.91 inch (150 mm)
View Details
Wave Springs - LB-0039 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 0.3937 inch (10 mm)
View Details