Century Spring Corp. Chrome Alloy Die Springs D-1152

Description
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Description
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The D-1152 Chrome Alloy Die Spring from Century Spring Corp. features a hole size of 4.50 inches and a rod size of 2.25 inches. It has a wire diameter of 0.180 inches and a free length of 360 inches. The spring exhibits a rate of 288 lbs/in, with an approximate maximum deflection of 1.80 inches at 25% of free length, producing a force of 180 lbs. For average life, the deflection is 1.13 inches at 40% of free length, resulting in a force of 180 lbs. This spring is suitable for applications requiring high static or shock-load stresses, making it ideal for die machinery and other demanding environments.

Datasheet Summary
Powered by GS/AI

The D-1152 Chrome Alloy Die Spring from Century Spring Corp. features a hole size of 4.50 inches and a rod size of 2.25 inches. It has a wire diameter of 0.180 inches and a free length of 360 inches. The spring exhibits a rate of 288 lbs/in, with an approximate maximum deflection of 1.80 inches at 25% of free length, producing a force of 180 lbs. For average life, the deflection is 1.13 inches at 40% of free length, resulting in a force of 180 lbs. This spring is suitable for applications requiring high static or shock-load stresses, making it ideal for die machinery and other demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chrome Alloy Die Springs - D-1152 - Century Spring Corp.
Commerce, CA, United States
Chrome Alloy Die Springs
D-1152
Chrome Alloy Die Springs D-1152
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number D-1152
Product Name Chrome Alloy Die Springs
Coil Shape Straight; (Die Spring)
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

2.25mm Outside diameter, 12.5mm Free Length, Helical Compression Spring - S78CSYM022025012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System Metric Design
View Details
Compression Springs - 751506 - RS Components, Ltd.
Specs
Outer Diameter 0.2728 inch (6.93 mm)
Wire diameter 0.0248 inch (0.6300 mm)
Free length 2.13 inch (54 mm)
View Details
Wave Springs - MWL-14 B - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.3937 inch (10 mm)
View Details
Multy-Turn Wave Spring With Shim Ends 17-7ph Carbon / Stainless Steel - LMS15-H2 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire)
Coil Shape Wave
Spring Pitch Constant Pitch
View Details