The D-1116-A Chrome Alloy Die Spring from Century Spring Corp. features a hole size of 1.75 inches and a rod size of 96 inches. It has a wire diameter of 0.88 inches and a free length of 67 inches. The spring exhibits a rate of 42 lbs/in, with an approximate maximum deflection of 0.44 inches at 25% of free length. For average life, it can handle a deflection of 0.70 inches at 40% of free length, and for long life, it can accommodate a deflection of 0.44 inches at the same percentage. This spring is suitable for applications requiring high-static or shock-load stresses, making it a viable option for die machinery and other demanding environments.
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design.
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | D-1116-A |
| Product Name | Chrome Alloy Die Springs |
| Coil Shape | Straight; (Die Spring) |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |