Century Spring Corp. Slotted Disc Springs CSW-244350

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Disc Springs - CSW-244350 - Century Spring Corp.
Commerce, CA, United States
Slotted Disc Springs
CSW-244350
Slotted Disc Springs CSW-244350
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CSW-244350
Product Name Slotted Disc Springs
Washer Type Slotted Disc
Material Spring Steel - SPR; Spring Steel
Finish ZincPlated; Gold Irridite
Inside Diameter 1.575 inch (40.005 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Lock Washer - 4700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.144 inch (3.658 mm)
View Details
3 suppliers
Wave Spring Washer, 0.176
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.176 inch (4.470 mm)
View Details
Washers - 2450951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Lock
Material Steel; Steel
Finish ZincPlated
View Details
Self-Sealing Washer - 75123 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers