Century Spring Corp. Slotted Disc Springs CSW-241650

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Disc Springs - CSW-241650 - Century Spring Corp.
Commerce, CA, United States
Slotted Disc Springs
CSW-241650
Slotted Disc Springs CSW-241650
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CSW-241650
Product Name Slotted Disc Springs
Washer Type Slotted Disc
Material Spring Steel - SPR; Spring Steel
Finish ZincPlated; Gold Irridite
Inside Diameter 0.197 inch (5.004 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2246 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.128 inch (3.251 mm)
View Details
2 suppliers
Wave Spring Washers, 17mm Inside Diameter, 27.8mm Outside Diameter, M16 Screw Size, Material- Beryllium Cooper. - MD4463MEA278X070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Copper; Beryllium Cooper
Inside Diameter 0.669 inch (17.000 mm)
View Details
Washers - 428650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Crinkle
Material StainlessSteel; Stainless steel
Finish Plain
View Details
Standard Washers - 335-1167-ND - DigiKey
Specs
Washer Type Self-sealing
Material StainlessSteel
View Details