RAF Electronic Hardware Bolt, Spring Anchor, Steel, 1/4-20; Thread Size Imperial Raf Electronic Hardware CSA-70

Description
BOLT, SPRING ANCHOR, STEEL, 1/4-20; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Head Type:-; Thread Length:0.99"; External Length:31.75mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BOLT, SPRING ANCHOR, STEEL, 1/4-20; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Head Type:-; Thread Length:0.99"; External Length:31.75mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolt, Spring Anchor, Steel, 1/4-20; Thread Size Imperial Raf Electronic Hardware - 47W2337 - Newark, An Avnet Company
Chicago, IL, United States
Bolt, Spring Anchor, Steel, 1/4-20; Thread Size Imperial Raf Electronic Hardware
47W2337
Bolt, Spring Anchor, Steel, 1/4-20; Thread Size Imperial Raf Electronic Hardware 47W2337
BOLT, SPRING ANCHOR, STEEL, 1/4-20; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Head Type:-; Thread Length:0.99"; External Length:31.75mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes

BOLT, SPRING ANCHOR, STEEL, 1/4-20; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Head Type:-; Thread Length:0.99"; External Length:31.75mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bolts
Product Number 47W2337
Product Name Bolt, Spring Anchor, Steel, 1/4-20; Thread Size Imperial Raf Electronic Hardware
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 1/4-20 x .625 Long - 21910 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details