Century Spring Corp. Curved Disc Springs CRV-24521

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

The CRV-24521 Curved Disc Spring from Century Spring Corp. is designed for applications requiring flexibility and light loads, capable of handling forces from ounces up to approximately 10.5 pounds (46.62 N). This disc spring features a thickness of 0.125 inches (3.18 mm) and an outer diameter of 0.250 inches (6.35 mm). The spring is made from spring steel, ensuring durability and consistent performance. It is suitable for repeated cycles through a range of motion, providing a uniform spring constant over a wide deflection range. The product is preset to minimize relaxation under load over time, making it a reliable choice for various engineering applications.

Datasheet Summary
Powered by GS/AI

The CRV-24521 Curved Disc Spring from Century Spring Corp. is designed for applications requiring flexibility and light loads, capable of handling forces from ounces up to approximately 10.5 pounds (46.62 N). This disc spring features a thickness of 0.125 inches (3.18 mm) and an outer diameter of 0.250 inches (6.35 mm). The spring is made from spring steel, ensuring durability and consistent performance. It is suitable for repeated cycles through a range of motion, providing a uniform spring constant over a wide deflection range. The product is preset to minimize relaxation under load over time, making it a reliable choice for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Curved Disc Springs - CRV-24521 - Century Spring Corp.
Commerce, CA, United States
Curved Disc Springs
CRV-24521
Curved Disc Springs CRV-24521
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CRV-24521
Product Name Curved Disc Springs
Washer Type Bowed or Curved
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock X-Series Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 6667775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.331 inch (8.400 mm)
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details