Century Spring Corp. CDM Series Disc Springs CDM-501830

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDM Series Disc Springs - CDM-501830 - Century Spring Corp.
Commerce, CA, United States
CDM Series Disc Springs
CDM-501830
CDM Series Disc Springs CDM-501830
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CDM-501830
Product Name CDM Series Disc Springs
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Nylon - 3169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
External Lock Washer, 1/4 Screw Size, 0.5in. Outside Diameter, .025in. Thick, Material- Stainless Steel. - A 9X21-E25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, External Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.500 inch (12.700 mm)
View Details
Washers - 526350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Vulcanised fibre
Finish Plain
Inside Diameter 0.126 inch (3.200 mm)
View Details
Self-Sealing Washer - 75803 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details