Century Spring Corp. CDM Series Disc Springs CDM-321618

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDM Series Disc Springs - CDM-321618 - Century Spring Corp.
Commerce, CA, United States
CDM Series Disc Springs
CDM-321618
CDM Series Disc Springs CDM-321618
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CDM-321618
Product Name CDM Series Disc Springs
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Lock Washer - 7248-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel
Outside Diameter 0.197 inch (5.004 mm)
View Details
4 suppliers
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Metric Helical Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish Plain
View Details
Stainless Steel Split Lock Washers for M4 Screw, 4.1mm (ID), 7mm (OD) - MD7980MXO040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.161 inch (4.100 mm)
View Details