Century Spring Corp. CDM Series Disc Springs CDM-25012712

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

The CDM-25012712 is a disc spring from the CDM Series by Century Spring Corp. It features an outer diameter of 9.840 inches and an inner diameter of 5.000 inches, with a thickness of 0.4430 inches and a height of 0.3212 inches. This disc spring is designed to handle a load of 20,008 lbs at 25% deflection, with a corresponding deflection of 0.0803 inches. At 50% deflection, it can support a load of 35,617 lbs with a deflection of 0.1606 inches, and at 100% deflection, it can handle 59,503 lbs with a deflection of 0.3212 inches. The stress values at these load levels are 89, 168, and 237 x 10^3 psi, respectively. This product is suitable for applications requiring high force in a compact spring length, making it ideal for various engineering projects.

Datasheet Summary
Powered by GS/AI

The CDM-25012712 is a disc spring from the CDM Series by Century Spring Corp. It features an outer diameter of 9.840 inches and an inner diameter of 5.000 inches, with a thickness of 0.4430 inches and a height of 0.3212 inches. This disc spring is designed to handle a load of 20,008 lbs at 25% deflection, with a corresponding deflection of 0.0803 inches. At 50% deflection, it can support a load of 35,617 lbs with a deflection of 0.1606 inches, and at 100% deflection, it can handle 59,503 lbs with a deflection of 0.3212 inches. The stress values at these load levels are 89, 168, and 237 x 10^3 psi, respectively. This product is suitable for applications requiring high force in a compact spring length, making it ideal for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
CDM Series Disc Springs - CDM-25012712 - Century Spring Corp.
Commerce, CA, United States
CDM Series Disc Springs
CDM-25012712
CDM Series Disc Springs CDM-25012712
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CDM-25012712
Product Name CDM Series Disc Springs
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2290 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.177 inch (4.496 mm)
View Details
2 suppliers
Wave Spring Washers, 4.3mm Inside Diameter, 8.1mm Outside Diameter, M4 Screw Size, Material- Beryllium Cooper. - MD4463MEA081X028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Copper; Beryllium Cooper
Inside Diameter 0.169 inch (4.300 mm)
View Details
Washers - 2450952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Lock
Material Steel; Steel
View Details
Self-Sealing Washer - 75801 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers