Century Spring Corp. CDM Series Disc Springs CDM-231210

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

The CDM-231210 disc spring from Century Spring Corp. features an outer diameter of 0.906 inches and an inner diameter of 0.480 inches. It has a thickness of 0.0394 inches and a height of 0.0630 inches. This disc spring is designed to handle loads of up to 113 lbs with a deflection of 0.0060 inches at that load. At 25% of its height, it can support a load of 208 lbs with a deflection of 0.0119 inches, and at 50% height, it can handle 124 lbs with a deflection of 0.0179 inches. The stress values at these loads are 65 x 10^3 psi at 113 lbs, 124 x 10^3 psi at 208 lbs, and 176 x 10^3 psi at 290 lbs. This product is suitable for applications requiring high force in a compact design, making it ideal for various engineering projects.

Datasheet Summary
Powered by GS/AI

The CDM-231210 disc spring from Century Spring Corp. features an outer diameter of 0.906 inches and an inner diameter of 0.480 inches. It has a thickness of 0.0394 inches and a height of 0.0630 inches. This disc spring is designed to handle loads of up to 113 lbs with a deflection of 0.0060 inches at that load. At 25% of its height, it can support a load of 208 lbs with a deflection of 0.0119 inches, and at 50% height, it can handle 124 lbs with a deflection of 0.0179 inches. The stress values at these loads are 65 x 10^3 psi at 113 lbs, 124 x 10^3 psi at 208 lbs, and 176 x 10^3 psi at 290 lbs. This product is suitable for applications requiring high force in a compact design, making it ideal for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
CDM Series Disc Springs - CDM-231210 - Century Spring Corp.
Commerce, CA, United States
CDM Series Disc Springs
CDM-231210
CDM Series Disc Springs CDM-231210
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CDM-231210
Product Name CDM Series Disc Springs
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
Beveled Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Beveled; Square or Rectangle
Material HardenedSteel
Finish Plain
View Details
Nord-Lock X-Series Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated
View Details
Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details