Century Spring Corp. Serrated Disc Springs CCS036

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

Serrated Disc Spring CCS036 from Century Spring Corp. features a trapezoidal cross-section with serrations on both sides, designed to provide a locking effect that enhances resistance to loosening in bolt connections. With an outer diameter of 1.496 inches and an inner diameter of 2.126 inches, this spring is suitable for use with various screw and bolt sizes, particularly pan head and hexagon socket head cap screws. The spring is made from spring steel and is available in a corrosion-resistant variant. It offers advantages such as minimizing stock with universal applications, concentric force application to prevent bolt bending, and sliding surfaces that allow for tightening without surface damage. The maximum height is 0.165 inches, and the minimum height is 0.133 inches, making it a versatile choice for applications requiring reliable pre-load maintenance.

Datasheet Summary
Powered by GS/AI

Serrated Disc Spring CCS036 from Century Spring Corp. features a trapezoidal cross-section with serrations on both sides, designed to provide a locking effect that enhances resistance to loosening in bolt connections. With an outer diameter of 1.496 inches and an inner diameter of 2.126 inches, this spring is suitable for use with various screw and bolt sizes, particularly pan head and hexagon socket head cap screws. The spring is made from spring steel and is available in a corrosion-resistant variant. It offers advantages such as minimizing stock with universal applications, concentric force application to prevent bolt bending, and sliding surfaces that allow for tightening without surface damage. The maximum height is 0.165 inches, and the minimum height is 0.133 inches, making it a versatile choice for applications requiring reliable pre-load maintenance.

Suppliers

Company
Product
Description
Supplier Links
Serrated Disc Springs - CCS036 - Century Spring Corp.
Commerce, CA, United States
Serrated Disc Springs
CCS036
Serrated Disc Springs CCS036
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CCS036
Product Name Serrated Disc Springs
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
Beveled Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Beveled; Square or Rectangle
Material HardenedSteel
Finish Plain
View Details
Nord-Lock Original Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated (optional feature)
View Details
Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details