Century Spring Corp. BB Series Disc Springs BB-6003

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

BB-6003 is a disc spring from the BB Series by Century Spring Corp., specifically designed for use as a preloading spring with radial ball bearings. This spring helps maintain bearing positioning accuracy without end play, reduces vibration, and minimizes shaft deflection. The BB-6003 is made from C1075 steel and has a Rockwell hardness of C40-51, ensuring durability and performance under load. The dimensions include an outer diameter of 1.362 inches, an inner diameter of 0.882 inches, and a thickness of 0.020 inches. It is rated for a load of 27.30 lbs at a deflection of 0.047 inches. This product is suitable for applications requiring enhanced bearing rigidity and reduced operational noise.

Datasheet Summary
Powered by GS/AI

BB-6003 is a disc spring from the BB Series by Century Spring Corp., specifically designed for use as a preloading spring with radial ball bearings. This spring helps maintain bearing positioning accuracy without end play, reduces vibration, and minimizes shaft deflection. The BB-6003 is made from C1075 steel and has a Rockwell hardness of C40-51, ensuring durability and performance under load. The dimensions include an outer diameter of 1.362 inches, an inner diameter of 0.882 inches, and a thickness of 0.020 inches. It is rated for a load of 27.30 lbs at a deflection of 0.047 inches. This product is suitable for applications requiring enhanced bearing rigidity and reduced operational noise.

Suppliers

Company
Product
Description
Supplier Links
BB Series Disc Springs - BB-6003 - Century Spring Corp.
Commerce, CA, United States
BB Series Disc Springs
BB-6003
BB Series Disc Springs BB-6003
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number BB-6003
Product Name BB Series Disc Springs
Washer Type Ball Bearing Disc Spring
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Nylon - 3361 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Stainless Steel Split Lock Washers for M6 Screw, 6.1mm (ID), 9.9mm (OD) - MD7980MXO060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.240 inch (6.100 mm)
View Details
Washers - 4830669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass; Brass
Inside Diameter 0.252 inch (6.400 mm)
Outside Diameter 0.472 inch (12.000 mm)
View Details
Self-Sealing Washer - 75602 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers