The Century Spring Corp. Compression Spring B10-65 features a free length of 1.16 inches (29.4 mm) and an outer diameter of 1.101 inches (28.0 mm). It is constructed from stainless steel (SST) and has a wire diameter of 0.063 inches (1.6 mm). The spring is designed to handle a maximum load of 15 lbs (66.7 N) with a suggested maximum deflection of 0.60 inches (15 mm). The solid length of the spring is 0.37 inches (9.4 mm), and it has a total of 11 coils. This spring is suitable for applications requiring reliable compression resistance and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | B10-65 |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |