The 9102-75-SS Spacer is constructed from stainless steel and features a round shape. It has an outer diameter of 1-1/2 inches and a length of 0.5 inches. The spacer includes a hole clearance of 0.75 inches, with tolerances of +0.010 and -0.010. This product is compliant with RoHS standards and does not have any plating finish.
"Round Spacer Unthreaded Stainless Steel 0.500"" (12.70mm) 1/2"""
| RAF Electronic Hardware | DigiKey | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 9102-75-SS | 1772-2138-ND |
| Product Name | Spacers Inch | Board Spacers, Standoffs |
| Type & Shape | Spacer | Spacer; Round |