The 9054-100-N Spacer is constructed from nylon and features a round shape. It has an outer diameter of 1-1/4 inches and a length of 0.625 inches. The spacer includes a hole clearance of 1 inch with a tolerance of +0.010/-0.010. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring lightweight and durable spacers.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 9054-100-N |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |