RAF Electronic Hardware Spacers Inch 9017-62-B

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacers Inch part number 9017-62-B from RAF Electronic Hardware is constructed from brass and features a round shape. The outer diameter (OD) measures 1 inch, and the length is 1.4375 inches (1-7/16"). The hole clearance is designed to accommodate a diameter of 0.625 inches, with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Spacers Inch part number 9017-62-B from RAF Electronic Hardware is constructed from brass and features a round shape. The outer diameter (OD) measures 1 inch, and the length is 1.4375 inches (1-7/16"). The hole clearance is designed to accommodate a diameter of 0.625 inches, with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 9017-62-B - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
9017-62-B
Spacers Inch 9017-62-B
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 9017-62-B
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details