The Infinite Position Folding Handle, part number 8912-1032-B, is constructed from brass and features a length of 4 inches and a height of 3 inches. It has a thread size of 10-32 and allows for a 180° infinite position, making it suitable for various applications requiring adjustable handle positioning. The handle has no plating finish and dimensions of 7/16" x 9/32" for its outer diameter. This product is RoHS compliant, indicating it meets environmental standards.
Infinite Position Folding Handles
| RAF Electronic Hardware | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 8912-1032-B |
| Product Name | Infinite Position Folding Handles |
| Features | FoldAway |
| Handle Material | Metal |
| Height | 3 inches (76.2 mm) |