Jergens, Inc. Plastic Tapped Button Head Adjustable Handles with Brass Insert by ELESA® 34304

Description
Jergens Plastic Tapped Button Head Adjustable Handles by ELESA® are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product Specifications: Materials: Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Push Button: Technopolymer Locking Element: Glass-Fibre Reinforced Technopolymer Insert: Brass, threaded blind hole Return Spring: Stainless Steel Finishes & Colors: Lever Body: Matte, Black Push Button: Matte, Black Locking Element: Black Color Absolute electric insulation for the operator More comfortable lever release The locking element with a retaining pin has knurling on the protruding part to make initial tightening easier Resistant to solvents, oils, greases, and other chemical agents Instructions of Use: For clamping, lift the lever to disengage the clamping device teeth and bring it back to the start position. By releasing the lever, the return spring automatically engages the teeth.
Request a Quote
Description
Jergens Plastic Tapped Button Head Adjustable Handles by ELESA® are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product Specifications: Materials: Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Push Button: Technopolymer Locking Element: Glass-Fibre Reinforced Technopolymer Insert: Brass, threaded blind hole Return Spring: Stainless Steel Finishes & Colors: Lever Body: Matte, Black Push Button: Matte, Black Locking Element: Black Color Absolute electric insulation for the operator More comfortable lever release The locking element with a retaining pin has knurling on the protruding part to make initial tightening easier Resistant to solvents, oils, greases, and other chemical agents Instructions of Use: For clamping, lift the lever to disengage the clamping device teeth and bring it back to the start position. By releasing the lever, the return spring automatically engages the teeth.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Plastic Tapped Button Head Adjustable Handle with Brass Insert, part number 34304, features a lever body made from glass-fibre reinforced polyamide-based technopolymer, providing durability and resistance to solvents, oils, greases, and other chemical agents. The handle has a matte black finish and includes a brass insert with a threaded blind hole for secure attachment. It is designed for adjustable clamping or tightening controls, particularly in applications with limited operating angles. The handle incorporates a return spring made of stainless steel, ensuring automatic engagement of the clamping device teeth upon release. This product is suitable for environments requiring reliable and comfortable operation, making it a practical choice for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Plastic Tapped Button Head Adjustable Handle with Brass Insert, part number 34304, features a lever body made from glass-fibre reinforced polyamide-based technopolymer, providing durability and resistance to solvents, oils, greases, and other chemical agents. The handle has a matte black finish and includes a brass insert with a threaded blind hole for secure attachment. It is designed for adjustable clamping or tightening controls, particularly in applications with limited operating angles. The handle incorporates a return spring made of stainless steel, ensuring automatic engagement of the clamping device teeth upon release. This product is suitable for environments requiring reliable and comfortable operation, making it a practical choice for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Plastic Tapped Button Head Adjustable Handles with Brass Insert by ELESA® - 34304 - Jergens, Inc.
Cleveland, OH, United States
Plastic Tapped Button Head Adjustable Handles with Brass Insert by ELESA®
34304
Plastic Tapped Button Head Adjustable Handles with Brass Insert by ELESA® 34304
Jergens Plastic Tapped Button Head Adjustable Handles by ELESA® are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product Specifications: Materials: Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Push Button: Technopolymer Locking Element: Glass-Fibre Reinforced Technopolymer Insert: Brass, threaded blind hole Return Spring: Stainless Steel Finishes & Colors: Lever Body: Matte, Black Push Button: Matte, Black Locking Element: Black Color Absolute electric insulation for the operator More comfortable lever release The locking element with a retaining pin has knurling on the protruding part to make initial tightening easier Resistant to solvents, oils, greases, and other chemical agents Instructions of Use: For clamping, lift the lever to disengage the clamping device teeth and bring it back to the start position. By releasing the lever, the return spring automatically engages the teeth.

Jergens Plastic Tapped Button Head Adjustable Handles by ELESA® are ideal for adjustable clamping or tightening controls when the operating angle is limited.
Features, Benefits, & Product Specifications:

  • Materials:
    • Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
    • Push Button: Technopolymer
    • Locking Element: Glass-Fibre Reinforced Technopolymer
    • Insert: Brass, threaded blind hole
    • Return Spring: Stainless Steel
  • Finishes & Colors:
    • Lever Body: Matte, Black
    • Push Button: Matte, Black
    • Locking Element: Black Color
  • Absolute electric insulation for the operator
  • More comfortable lever release
  • The locking element with a retaining pin has knurling on the protruding part to make initial tightening easier
  • Resistant to solvents, oils, greases, and other chemical agents

Instructions of Use:
For clamping, lift the lever to disengage the clamping device teeth and bring it back to the start position. By releasing the lever, the return spring automatically engages the teeth.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 34304
Product Name Plastic Tapped Button Head Adjustable Handles with Brass Insert by ELESA®
Handle Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cam Levers Internal Thread - 40207 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Steel Clamping Levers - 16603 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Lever, Satin Chrome - Plate Ball, Black
Handle Material Metal; Plastic
View Details
Double Handle Locking Levers - 28916 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Zinc Plate
Features Key Lock
View Details
Drift Handles - 22903 - Jergens, Inc.
Specs
Colors / Finishes Available Black Oxide
Handle Material Metal
Material Description AISI-S7 Steel
View Details