RAF Electronic Hardware 3 Position Folding Handles 8808-3124-A

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8808-3124-A - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8808-3124-A
3 Position Folding Handles 8808-3124-A
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8808-3124-A
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.85 inches (46.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Ergostyle® Fold Away Handles by ELESA® - 34485 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Grey/Black
Handle Material Plastic
Material Description Polyamide-Based (PA) Technopolymer
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC55.3 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
STAINLESS EDGE PULL - DSI-350-192 - DSI-350-192 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details