RAF Electronic Hardware 2 Position Folding Handles 8740-3124-SS

Description
2 Position Folding Handles
Datasheet
Description
2 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Position Folding Handles - 8740-3124-SS - RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8740-3124-SS
2 Position Folding Handles 8740-3124-SS
2 Position Folding Handles

2 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8740-3124-SS
Product Name 2 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.81 inches (45.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Light Duty Tapered Handles - 32112 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC33.1/NSK -  - Schmersal Inc.
Specs
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
LARGE HANDLE (OFF-SET DESIGN) BLACK - SBH-800BL - SBH-800BL - Sugatsune America, Inc.
Specs
Colors / Finishes Available Silver, Black
Handle Material Metal
Material Description Aluminum Alloy, Zinc Alloy
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.28 inches (32.54 mm)
View Details