RAF Electronic Hardware 2 Position Folding Handles 8726-3124-SS

Description
2 Position Folding Handles
Datasheet
Description
2 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Position Folding Handles - 8726-3124-SS - RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8726-3124-SS
2 Position Folding Handles 8726-3124-SS
2 Position Folding Handles

2 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8726-3124-SS
Product Name 2 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.53 inches (38.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Ledge Handle - PH1-PH3 - Imao-Fixtureworks
Specs
Handle Type Extruded Pull / Ledge Handle
Colors / Finishes Available Andonized / Satin Finish, Natural / Black Matte
Handle Material Metal
View Details
NBG Assembly housing - NBG - NBG665 -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details