RAF Electronic Hardware 2 Position Folding Handles 8713-3124-S

Description
2 Position Folding Handles
Description
2 Position Folding Handles
Datasheet
Datasheet Summary
Powered by GS/AI

The 8713-3124-S is a round-shaped folding handle made of steel, designed for two-position operation at a 90° angle. It measures 4 inches in length and 1.810 inches in height, with a bar diameter of 0.3125 inches. The handle features a thread size of 5/16"-24 UNF and does not have any plating finish. This product is compliant with RoHS standards, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The 8713-3124-S is a round-shaped folding handle made of steel, designed for two-position operation at a 90° angle. It measures 4 inches in length and 1.810 inches in height, with a bar diameter of 0.3125 inches. The handle features a thread size of 5/16"-24 UNF and does not have any plating finish. This product is compliant with RoHS standards, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
2 Position Folding Handles - 8713-3124-S - RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8713-3124-S
2 Position Folding Handles 8713-3124-S
2 Position Folding Handles

2 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8713-3124-S
Product Name 2 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.81 inches (45.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pull Handle - PH7-PA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Gray / Black
Handle Material Plastic
Material Description Handle: Glass-fiber Reinforced Polyamide
View Details
Plastic Heavy Duty Tapered Handles - 32107 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details