RAF Electronic Hardware Rectangular Internal Handles Inch 8562-832-B

Description
Rectangular Internal Thread Handles
Description
Rectangular Internal Thread Handles
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Internal Handle 8562-832-B is constructed from brass and features a rectangular shape. It measures 3 inches in length and 1 inch in height, with a bar diameter of 1/4 inch. The handle has an outer dimension of 1 inch by 1/4 inch and is designed with an 8-32 UNC thread size, having a minimum thread depth of 7/16 inch. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Rectangular Internal Handle 8562-832-B is constructed from brass and features a rectangular shape. It measures 3 inches in length and 1 inch in height, with a bar diameter of 1/4 inch. The handle has an outer dimension of 1 inch by 1/4 inch and is designed with an 8-32 UNC thread size, having a minimum thread depth of 7/16 inch. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Internal Handles Inch - 8562-832-B - RAF Electronic Hardware
Seymour, CT, United States
Rectangular Internal Handles Inch
8562-832-B
Rectangular Internal Handles Inch 8562-832-B
Rectangular Internal Thread Handles

Rectangular Internal Thread Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8562-832-B
Product Name Rectangular Internal Handles Inch
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle Pull Handle - EFPH-SC - Imao-Fixtureworks
Specs
Handle Type FlushPull
Colors / Finishes Available Black Matte; Black / Orange / Gray / Yellow / Light Blue / Red; Black Matte
Handle Material Plastic
View Details
Assembly housing KG - KG - KG443-A -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 6.3 inches (160 mm)
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details