RAF Electronic Hardware Rectangular Internal Handles Inch 8479-632-B

Description
Rectangular Internal Thread Handles
Description
Rectangular Internal Thread Handles
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Internal Handle 8479-632-B is constructed from brass and features a rectangular shape. It measures 6 inches in length and 1.5 inches in height, with a bar diameter of 1/4 inch. The handle has a thread size of 6-32 UNC and a minimum thread depth of 3/8 inch. It does not have any plating finish and has an outer dimension of 1/2 inch by 1/4 inch. This product is compliant with RoHS standards, making it suitable for projects requiring environmentally friendly materials.

Datasheet Summary
Powered by GS/AI

The Rectangular Internal Handle 8479-632-B is constructed from brass and features a rectangular shape. It measures 6 inches in length and 1.5 inches in height, with a bar diameter of 1/4 inch. The handle has a thread size of 6-32 UNC and a minimum thread depth of 3/8 inch. It does not have any plating finish and has an outer dimension of 1/2 inch by 1/4 inch. This product is compliant with RoHS standards, making it suitable for projects requiring environmentally friendly materials.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Internal Handles Inch - 8479-632-B - RAF Electronic Hardware
Seymour, CT, United States
Rectangular Internal Handles Inch
8479-632-B
Rectangular Internal Handles Inch 8479-632-B
Rectangular Internal Thread Handles

Rectangular Internal Thread Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8479-632-B
Product Name Rectangular Internal Handles Inch
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Assembly housing NBGLC - NBGLC Housing - NBGLC11.1/NSK -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Tray Handle - TR1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type FlushPull
Colors / Finishes Available Black Matte; Natural
Handle Material Metal
View Details
Drawer Handles & Cabinet Handles - 237463 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Aluminium
Height 2.01 inches (51 mm)
View Details