Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HANDLES AND PULLS (INDUSTRIAL)
RS COMPONENTS, LTD.
237312 -- DRAWER HANDLES & CABINET HANDLES
RS Components, Ltd.
Drawer Handles & Cabinet Handles
237312
Description
Handle,visible fixing,aluminium 196mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Handle,visible fixing,aluminium 196mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Drawer Handles & Cabinet Handles
237312
Drawer Handles & Cabinet Handles
237312
Handle,visible fixing,aluminium 196mm
Handle,visible fixing,aluminium 196mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Handles and Pulls (industrial)
Product Number
237312
Product Name
Drawer Handles & Cabinet Handles
Colors / Finishes Available
Black
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Camlocks
2055071
Specs
Colors / Finishes Available
Black
Black
Features
Key Lock
Material Description
Steel
Steel
View Details
RS Components, Ltd.
Carrying Handles
2375786
Specs
Handle Type
Carrying Handle
Material Description
Steel
Height
1.54 inches (39 mm)
View Details
RS Components, Ltd.
Camlocks
1461811
Specs
Colors / Finishes Available
Black
Features
Key Lock
Material Description
Die Cast Zinc
View Details
RS Components, Ltd.
Drawer Handles & Cabinet Handles
2845528
Specs
Colors / Finishes Available
Black
Material Description
Thermoplastic
Height
0.8661 inches (22 mm)
View Details