Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HANDLES AND PULLS (INDUSTRIAL)
RAF ELECTRONIC HARDWARE
8327-832-A-24 -- HANDLES
RAF Electronic Hardware
Handles
8327-832-A-24
Description
Instrumentation Handle Aluminum Screw Holes, Back
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Instrumentation Handle Aluminum Screw Holes, Back
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Handles
1772-3564-ND
Handles
1772-3564-ND
Instrumentation Handle Aluminum Screw Holes, Back
Instrumentation Handle Aluminum Screw Holes, Back
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Handles and Pulls (industrial)
Product Number
1772-3564-ND
Product Name
Handles
Handle Material
Metal
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Orange SBO ® 60 “T” Handle, Also used on SBE ® 80
SBO60HDLORN-BK
View Details
Imao-Fixtureworks
Ergostyle Pull Handle
EFPH-SL
Specs
Handle Type
FlushPull
Colors / Finishes Available
Black Matte, Gray, White
Handle Material
Plastic
View Details
Jergens, Inc.
Plastic Button Head Adjustable Handles with Steel Stud by ELESA®
34333
Specs
Handle Type
Adjustable
Material Description
Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type
Stud
View Details
Keystone Electronics Corp.
Round Aluminum Instrumentation Handle
9110
Specs
Handle Material
Metal
Height
0.6250 inches (15.88 mm)
Handle Length
1.25 inches (31.75 mm)
View Details
2
suppliers