The Offset Internal Thread Handle 8264-632-B is constructed from brass, providing durability and a classic finish. It measures 5 inches in length and 1 inch in height, making it suitable for various applications where space is a consideration. The handle features a 6-32 UNC thread size with a minimum thread depth of 5/16 inch, allowing for secure attachment. The bar diameter and outer diameter are both 1/4 inch. This product is RoHS compliant, indicating it meets environmental standards. The absence of plating gives it a raw brass appearance, which may be desirable for certain design aesthetics.
Offset Internal Thread Handles
| RAF Electronic Hardware | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 8264-632-B |
| Product Name | Offset Internal Handles Inch |
| Handle Material | Metal |