Century Spring Corp. Extension Spring, Regular 80493

Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The Extension Spring, Regular part number 80493 from Century Spring Corp. features a wire diameter of 0.039 inches and an outer diameter of 1.75 inches. It is made from music wire (MW) and has a suggested maximum load of 2.1 lbs with a maximum deflection of 0.7 inches. The spring is designed with a double loop end configuration, which provides secure installation and effective energy absorption. This spring is suitable for applications requiring reliable tension and resistance to pulling forces. The initial tension is set to ensure proper coil separation, facilitating its use in various mechanical systems.

Datasheet Summary
Powered by GS/AI

The Extension Spring, Regular part number 80493 from Century Spring Corp. features a wire diameter of 0.039 inches and an outer diameter of 1.75 inches. It is made from music wire (MW) and has a suggested maximum load of 2.1 lbs with a maximum deflection of 0.7 inches. The spring is designed with a double loop end configuration, which provides secure installation and effective energy absorption. This spring is suitable for applications requiring reliable tension and resistance to pulling forces. The initial tension is set to ensure proper coil separation, facilitating its use in various mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
Extension Spring, Regular - 80493 - Century Spring Corp.
Commerce, CA, United States
Extension Spring, Regular
80493
Extension Spring, Regular 80493
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Extension Springs
Product Number 80493
Product Name Extension Spring, Regular
Material Alloy steel (music wire)
Outer Diameter (OD) 0.3590 inch (9.12 mm)
Wire Diameter 0.0390 inch (0.9906 mm)
Free Length 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.36
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.3600 inch (9.14 mm)
Wire Diameter 0.0370 inch (0.9398 mm)
View Details
Extension Springs - 751950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.6693 inch (17 mm)
Wire Diameter 0.0630 inch (1.6 mm)
View Details
Extension Spring, Regular - 145 - Century Spring Corp.
Specs
Material Hard Drawn
Outer Diameter (OD) 1 inch (25.4 mm)
Wire Diameter 0.0910 inch (2.31 mm)
View Details