The Knurled Double Face Swage Standoff, part number 7914-D-832-S, is constructed from steel and features a round shape with a diameter of 3/8 inch. It has an 8-32 thread and a length of 1-11/16 inches. The shank length measures 0.165 inches, and it is designed to accommodate a board thickness of 1/8 inch. This product is RoHS compliant and does not have any plating finish.
Knurled Double Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7914-D-832-S |
| Product Name | Knurled Double Face Swage Standoffs |
| Type & Shape | Standoff |