The Knurled Double Face Swage Standoff, part number 7861-C-1032-SS, is constructed from stainless steel and features a round shape with a diameter of 5/16 inch. It has a thread size of 10-32 and a length of 5/16 inch. The shank length is 0.135 inch, and it is suitable for board thicknesses of 3/32 inch. This product is RoHS compliant and does not have any plating finish.
Knurled Double Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7861-C-1032-SS |
| Product Name | Knurled Double Face Swage Standoffs |
| Type & Shape | Standoff |