The Knurled Double Face Swage Standoff, part number 7855-A-440-S, is constructed from steel and features a round shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 1-7/8 inches. The shank length is 0.075 inches, and it is designed for use with a board thickness of 1/32 inch. This product is compliant with RoHS standards and does not have any plating finish.
Knurled Double Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7855-A-440-S |
| Product Name | Knurled Double Face Swage Standoffs |
| Type & Shape | Standoff |