RAF Electronic Hardware Knurled Double Face Swage Standoffs 7809-D-440-SS

Description
Knurled Double Face Swage Standoffs
Description
Knurled Double Face Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Knurled Double Face Swage Standoff, part number 7809-D-440-SS, is constructed from stainless steel and features a round shape with a diameter of 3/16 inch. It has a thread size of 4-40 and a length of 15/16 inch, with a shank length of 0.165 inch. This standoff is designed for use with a board thickness of 1/8 inch and is compliant with RoHS standards. The product does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Knurled Double Face Swage Standoff, part number 7809-D-440-SS, is constructed from stainless steel and features a round shape with a diameter of 3/16 inch. It has a thread size of 4-40 and a length of 15/16 inch, with a shank length of 0.165 inch. This standoff is designed for use with a board thickness of 1/8 inch and is compliant with RoHS standards. The product does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Knurled Double Face Swage Standoffs - 7809-D-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Knurled Double Face Swage Standoffs
7809-D-440-SS
Knurled Double Face Swage Standoffs 7809-D-440-SS
Knurled Double Face Swage Standoffs

Knurled Double Face Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7809-D-440-SS
Product Name Knurled Double Face Swage Standoffs
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details