The Knurled Back Face Swage Standoff, part number 7793-A-632-AL, is constructed from aluminum and features a round shape. It has a thread size of 6-32 and a length of 1-7/8 inches. The shank length is 0.075 inches, and it is designed for a board thickness of 1/32 inch. The outer diameter (OD) of the standoff is 0.375 inches. This product is RoHS compliant and does not have any plating finish.
Knurled Back Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7793-A-632-AL |
| Product Name | Knurled Back Face Swage Standoffs |
| Type & Shape | Standoff |