The Knurled Back Face Swage Standoff, part number 7789-A-632-SS, is constructed from stainless steel and features a round shape. It has a thread size of 6-32 and a length of 1-5/8 inches. The shank length is 0.075 inches, and it is designed to accommodate a board thickness of 1/32 inch. The outer diameter of the standoff is 0.375 inches. This product is compliant with RoHS regulations and does not have any plating finish.
Knurled Back Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7789-A-632-SS |
| Product Name | Knurled Back Face Swage Standoffs |
| Type & Shape | Standoff |