RAF Electronic Hardware Knurled Back Face Swage Standoffs 7788-A-1032-AL

Description
Knurled Back Face Swage Standoffs
Description
Knurled Back Face Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Knurled Back Face Swage Standoff, part number 7788-A-1032-AL, is constructed from aluminum and features a round shape. It has a thread size of 10-32 and a length of 1-9/16 inches. The shank length is 0.075 inches, and it is designed to accommodate a board thickness of 1/32 inch. The outer diameter (OD) measures 0.375 inches. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Knurled Back Face Swage Standoff, part number 7788-A-1032-AL, is constructed from aluminum and features a round shape. It has a thread size of 10-32 and a length of 1-9/16 inches. The shank length is 0.075 inches, and it is designed to accommodate a board thickness of 1/32 inch. The outer diameter (OD) measures 0.375 inches. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Knurled Back Face Swage Standoffs - 7788-A-1032-AL - RAF Electronic Hardware
Seymour, CT, United States
Knurled Back Face Swage Standoffs
7788-A-1032-AL
Knurled Back Face Swage Standoffs 7788-A-1032-AL
Knurled Back Face Swage Standoffs

Knurled Back Face Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7788-A-1032-AL
Product Name Knurled Back Face Swage Standoffs
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details