RAF Electronic Hardware Knurled Back Face Swage Standoffs 7773-D-632-SS

Description
Knurled Back Face Swage Standoffs
Description
Knurled Back Face Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Knurled Back Face Swage Standoff, part number 7773-D-632-SS, is constructed from stainless steel and features a round shape. It has a thread size of 6-32 and a length of 5/8 inch. The outer diameter measures 3/8 inch (0.375 inches), with a shank length of 0.165 inches. This standoff is designed for a board thickness of 1/8 inch and is compliant with RoHS standards. It does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Knurled Back Face Swage Standoff, part number 7773-D-632-SS, is constructed from stainless steel and features a round shape. It has a thread size of 6-32 and a length of 5/8 inch. The outer diameter measures 3/8 inch (0.375 inches), with a shank length of 0.165 inches. This standoff is designed for a board thickness of 1/8 inch and is compliant with RoHS standards. It does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Knurled Back Face Swage Standoffs - 7773-D-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Knurled Back Face Swage Standoffs
7773-D-632-SS
Knurled Back Face Swage Standoffs 7773-D-632-SS
Knurled Back Face Swage Standoffs

Knurled Back Face Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7773-D-632-SS
Product Name Knurled Back Face Swage Standoffs
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-8 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers