The Knurled Back Face Swage Standoff, part number 7773-A-832-SS, is constructed from stainless steel and features a round shape. It has an 8-32 thread size and a length of 5/8 inch. The outer diameter measures 0.375 inches, with a shank length of 0.075 inches, making it suitable for board thicknesses of 1/32 inch. This product is RoHS compliant and does not have any plating finish.
Knurled Back Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7773-A-832-SS |
| Product Name | Knurled Back Face Swage Standoffs |
| Type & Shape | Standoff |