The Knurled Back Face Swage Standoff, part number 7731-D-440-S, is constructed from steel and features a round shape. It has a thread size of 4-40 and a total length of 1-7/8 inches, with a shank length of 0.165 inches. The standoff is designed for a board thickness of 1/8 inch and has an outer diameter of 0.25 inches. This product is RoHS compliant and does not have any plating finish.
Knurled Back Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7731-D-440-S |
| Product Name | Knurled Back Face Swage Standoffs |
| Type & Shape | Standoff |