RAF Electronic Hardware Knurled Back Face Swage Standoffs 7726-B-632-SS

Description
Knurled Back Face Swage Standoffs
Description
Knurled Back Face Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Knurled Back Face Swage Standoff, part number 7726-B-632-SS, is constructed from stainless steel and features a round shape. It has a thread size of 6-32 and a total length of 1-9/16 inches. The shank length measures 0.105 inches, and it is designed to accommodate a board thickness of 1/16 inch. The outer diameter of the standoff is 0.25 inches. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Knurled Back Face Swage Standoff, part number 7726-B-632-SS, is constructed from stainless steel and features a round shape. It has a thread size of 6-32 and a total length of 1-9/16 inches. The shank length measures 0.105 inches, and it is designed to accommodate a board thickness of 1/16 inch. The outer diameter of the standoff is 0.25 inches. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Knurled Back Face Swage Standoffs - 7726-B-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Knurled Back Face Swage Standoffs
7726-B-632-SS
Knurled Back Face Swage Standoffs 7726-B-632-SS
Knurled Back Face Swage Standoffs

Knurled Back Face Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7726-B-632-SS
Product Name Knurled Back Face Swage Standoffs
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers