RAF Electronic Hardware Knurled Back Face Swage Standoffs 7685-C-440-AL

Description
Knurled Back Face Swage Standoffs
Description
Knurled Back Face Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Knurled Back Face Swage Standoff, part number 7685-C-440-AL, is constructed from aluminum and features a round shape. It has a thread size of 4-40 and a length of 15/16 inches. The shank length measures 0.135 inches, and it is designed to accommodate a board thickness of 3/32 inches. The outer diameter is 0.1875 inches. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Knurled Back Face Swage Standoff, part number 7685-C-440-AL, is constructed from aluminum and features a round shape. It has a thread size of 4-40 and a length of 15/16 inches. The shank length measures 0.135 inches, and it is designed to accommodate a board thickness of 3/32 inches. The outer diameter is 0.1875 inches. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Knurled Back Face Swage Standoffs - 7685-C-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Knurled Back Face Swage Standoffs
7685-C-440-AL
Knurled Back Face Swage Standoffs 7685-C-440-AL
Knurled Back Face Swage Standoffs

Knurled Back Face Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7685-C-440-AL
Product Name Knurled Back Face Swage Standoffs
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 3035425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3543 inch (9 mm)
View Details