The Knurled Back Face Swage Standoff, part number 7675-D-256-S, is constructed from steel and features a round shape. It has a thread size of 2-56 and a length of 5/16". The shank length measures 0.165", and it is designed to accommodate a board thickness of 1/8". The outer diameter is 0.1875". This product is RoHS compliant and does not have any plating finish.
Knurled Back Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7675-D-256-S |
| Product Name | Knurled Back Face Swage Standoffs |
| Type & Shape | Standoff |