The Knurled Front Face Swage Standoff, part number 7652-C-832-AL, is constructed from aluminum and features a round shape with a diameter of 3/8 inch. It has an 8-32 thread and a length of 13/16 inch, with a shank length of 0.135 inch. This standoff is designed for a board thickness of 3/32 inch and is compliant with RoHS standards. It does not have any plating finish.
Knurled Front Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7652-C-832-AL |
| Product Name | Knurled Front Face Swage Standoffs Inch |
| Type & Shape | Standoff |